General Purpose Relays DPDT 25A 12VDC 71Ohm
RELAY GEN PURPOSE DPDT 25A 12V
PRDA-11DYA-12=PRD
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PRDA-11DYA-12 | PRDA-11DYA-12 | 08H3114 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Prda-11Dya-12=Prd Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Poles | Double Pole (DP) |