POWER RELAY, DPDT, 120VAC, 25A, PANEL; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:277VAC; Carry Current:25ARoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 25A 120V
General Purpose Relays 120VAC 25A DPDT
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 90B3628 | PRDA-11AYB-120 | PRDA-11AYB-120 |
| Product Name | Power Relay, Dpdt, 120Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts |