TE Connectivity Relays - Power Relays, Over 2 Amps PRDA-11AYA-240

Description
RELAY GEN PURPOSE DPDT 25A 240V
Datasheet
Description
RELAY GEN PURPOSE DPDT 25A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRDA-11AYA-240
Relays - Power Relays, Over 2 Amps PRDA-11AYA-240
RELAY GEN PURPOSE DPDT 25A 240V

RELAY GEN PURPOSE DPDT 25A 240V

Supplier's Site
General Purpose Relays - PRDA-11AYA-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PRDA-11AYA-240
General Purpose Relays PRDA-11AYA-240
General Purpose Relays DPDT 25A 240VAC

General Purpose Relays DPDT 25A 240VAC

Buy Now Datasheet
Relays, Power, Dpdt, 240Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity - 85C1337 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Power, Dpdt, 240Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity
85C1337
Relays, Power, Dpdt, 240Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity 85C1337
RELAYS, POWER, DPDT, 240VAC, 25A, PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Screw RoHS Compliant: Yes

RELAYS, POWER, DPDT, 240VAC, 25A, PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PRDA-11AYA-240 PRDA-11AYA-240 85C1337
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays, Power, Dpdt, 240Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Operating Temp -67 to 113 F (-55 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relay - 700-CFB040E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details