General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 25A 24V
General Purpose Relays DPDT HVY DUTY 24VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1355-ND | 20M7042 | PRDA-11AYA-24 | PRDA-11AYA-24 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) | -67 to 113 F (-55 to 45 C) |