General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
General Purpose Relays DPDT HVY DUTY 120VAC
RELAY, DPDT, 240VAC, 30A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 30A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRDA-11AGA-120-ND | PRDA-11AGA-120 | 17M1549 | PRDA-11AGA-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) |