General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Chassis Mount
General Purpose Relays 10 to 50 Amp H-Duty AC or DC Power Relay
POWER RELAY, DPST-NO, 48VDC, 25A, PANEL; CONTACT CONFIGURATION:DPST-N
POWER RELAY, DPST-NO, 48VDC, 25A, PANEL; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 48V
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRD-7DY0-48-ND | PRD-7DY0-48 | 20792570 | 29C4223 | PRD-7DY0-48 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket | Power Relay, Dpst-No, 48Vdc, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw |