TE Connectivity Power Relays, Over 2 Amps PRD-7DY0-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB497-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB497-ND
Power Relays, Over 2 Amps PB497-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw - 70199175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw
70199175
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw 70199175
25 A , 288 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays Silver contact material 24 VDC voltage rating

25 A , 288 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays

  • Silver contact material
    24 VDC voltage rating
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7DY0-24
General Purpose Relays PRD-7DY0-24
General Purpose Relays DPST-NO S TER 24VDC

General Purpose Relays DPST-NO S TER 24VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PRD-7DY0-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-7DY0-24
Relays - Power Relays, Over 2 Amps PRD-7DY0-24
RELAY GEN PURPOSE DPST 25A 24V

RELAY GEN PURPOSE DPST 25A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB497-ND 70199175 PRD-7DY0-24 PRD-7DY0-24
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 176 F (-55 to 80 C)
Unlock Full Specs
to access all available technical data