General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
25 A , 71 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays
General Purpose Relays DPST-NO HVY DTY 12DC
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 12V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1992-ND | 70199174 | PRD-7DY0-12 | 34C3232 | PRD-7DY0-12 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 240AC;Screw | General Purpose Relays | Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) |