General Purpose Relay DPST-NO (2 Form A) 110VDC Coil Chassis Mount
RELAY GEN PURPOSE DPST 25A 110V
General Purpose Relays DPST-NO HV DTY 110DC
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1353-ND | PRD-7DY0-110 | PRD-7DY0-110 | 17M1547 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |