General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Chassis Mount
General Purpose Relays DPST-NO 20A 48VDC
RELAY GEN PURPOSE DPST 20A 48V
PRD-7DH0-48=PRD / TE CONNECTIVITY / POTTER-BRUMFIELD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PRD-7DH0-48-ND | PRD-7DH0-48 | PRD-7DH0-48 | 48M7568 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Prd-7Dh0-48=Prd / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |