TE Connectivity Power Relays, Over 2 Amps PRD-7DH0-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PRD-7DH0-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PRD-7DH0-24-ND
Power Relays, Over 2 Amps PRD-7DH0-24-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-7DH0-24
Relays - Power Relays, Over 2 Amps PRD-7DH0-24
RELAY GEN PURPOSE DPST 20A 24V

RELAY GEN PURPOSE DPST 20A 24V

Supplier's Site
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 98F6999 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
98F6999
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 98F6999
POWER RELAY; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:SilverRoHS Compliant: Yes

POWER RELAY; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:SilverRoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - PRD-7DH0-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7DH0-24
General Purpose Relays PRD-7DH0-24
General Purpose Relays DPST-NO 20A 24VDC

General Purpose Relays DPST-NO 20A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PRD-7DH0-24-ND PRD-7DH0-24 98F6999 PRD-7DH0-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393154-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details