TE Connectivity Power Relays, Over 2 Amps PRD-7DG0-24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1780-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1780-ND
Power Relays, Over 2 Amps PB1780-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity - 76M7973 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity
76M7973
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity 76M7973
RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Prd-7Dg0-24=Prd Rohs Compliant Te Connectivity - 79AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Prd-7Dg0-24=Prd Rohs Compliant Te Connectivity
79AH5870
Prd-7Dg0-24=Prd Rohs Compliant Te Connectivity 79AH5870
PRD-7DG0-24=PRD ROHS COMPLIANT: YES

PRD-7DG0-24=PRD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7DG0-24
General Purpose Relays PRD-7DG0-24
General Purpose Relays DPST-NO HVY DTY 24DC

General Purpose Relays DPST-NO HVY DTY 24DC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PRD-7DG0-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-7DG0-24
Relays - Power Relays, Over 2 Amps PRD-7DG0-24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB1780-ND 76M7973 79AH5870 PRD-7DG0-24 PRD-7DG0-24
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity Prd-7Dg0-24=Prd Rohs Compliant Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products