The Potter & Brumfield Te Connectivity Relay, part number 17M1546, is a DPST-NO relay designed for panel mounting. It operates at a coil voltage of 120VAC and is rated for a contact voltage of 240VAC and a maximum contact current of 25A. The relay is suitable for general-purpose applications, including industrial controls and lighting. It features a non-latching coil type and is RoHS compliant. The relay has a mechanical endurance of 1 million operations for DC coils and 500,000 operations for AC coils. It also offers a dielectric strength of 2000V RMS between open contacts and between contact and coil. The relay is designed to operate in ambient temperatures ranging from -55°C to 45°C for AC coils and -55°C to 80°C for DC coils.
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
General Purpose Relays DPST-NO 25A 120VAC HD-PWR GEN PURP RLY
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRD-7AY3-120-ND | PRD-7AY3-120 | 17M1546 | PRD-7AY3-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |