General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Chassis Mount
General Purpose Relays DPST-NO HVY DTY 24AC
POWER RELAY, DPST-NO, 24VAC, 25A, PANEL; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 24V
POWER RELAY, DPST-NO, 24VAC, 25A, PANEL; CONTACT CONFIGURATION:DPST-N
25 A , 12 Ohms Coil Resistance, 9.8 W , PRD Series Industrial Relays
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1352-ND | PRD-7AY0-24 | 33F1528 | PRD-7AY0-24 | 20798780 | 70199171 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpst-No, 24Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 240AC;Screw |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 113 F (-55 to 45 C) | -67 to 113 F (-55 to 45 C) |