TE Connectivity Power Relays, Over 2 Amps PRD-7AY0-208

Description
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PRD-7AY0-208-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PRD-7AY0-208-ND
Power Relays, Over 2 Amps PRD-7AY0-208-ND
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 33F1530 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
33F1530
Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 33F1530
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:208VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:25A RoHS Compliant: Yes

RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:208VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-7AY0-208
Relays - Power Relays, Over 2 Amps PRD-7AY0-208
RELAY GEN PURPOSE DPST 25A 208V

RELAY GEN PURPOSE DPST 25A 208V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7AY0-208
General Purpose Relays PRD-7AY0-208
General Purpose Relays DPST 25A at 240VAC

General Purpose Relays DPST 25A at 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PRD-7AY0-208-ND 33F1530 PRD-7AY0-208 PRD-7AY0-208
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers