General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
POWER RELAY, DPST-N/O, 120 VAC, 25 AMP, PANEL MOUNT, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N
General Purpose Relays DPST-NO S TER 120VAC
RELAY GEN PURPOSE DPST 25A 120V
25 A , 290 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB496-ND | 20774950 | 17M1545 | PRD-7AY0-120 | PRD-7AY0-120 | 70199172 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 113 F (-55 to 45 C) |