TE Connectivity Power Relays, Over 2 Amps PRD-7AG0-240

Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1775-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1775-ND
Power Relays, Over 2 Amps PB1775-ND
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7AG0-240
General Purpose Relays PRD-7AG0-240
General Purpose Relays DPST-NO 30A 240VAC

General Purpose Relays DPST-NO 30A 240VAC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-7AG0-240
Relays - Power Relays, Over 2 Amps PRD-7AG0-240
RELAY GEN PURPOSE DPST 30A 240V

RELAY GEN PURPOSE DPST 30A 240V

Supplier's Site
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity - 93B6790 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity
93B6790
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity 93B6790
RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1775-ND PRD-7AG0-240 PRD-7AG0-240 93B6790
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data