General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Chassis Mount
RELAY GEN PURPOSE DPST 30A 24V
PRD-7AG0-24=PRD
General Purpose Relays DPST-NO 30A 24VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PRD-7AG0-24-ND | PRD-7AG0-24 | 08H3098 | PRD-7AG0-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Prd-7Ag0-24=Prd Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |