TE Connectivity Relays - Power Relays, Over 2 Amps PRD-60941

Description
Win Source Part Number: 1315547-PRD-60941 Category: Relays>Power Relays, Over 2 Amps Series: PRD Package: Bulk Operate Time: 40 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 50 A Switching Voltage: 600VAC, 125VDC - Max Release Time: 20 ms Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PRD-60
Request a Quote
Description
Win Source Part Number: 1315547-PRD-60941 Category: Relays>Power Relays, Over 2 Amps Series: PRD Package: Bulk Operate Time: 40 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 50 A Switching Voltage: 600VAC, 125VDC - Max Release Time: 20 ms Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PRD-60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315547-PRD-60941 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315547-PRD-60941
Relays - Power Relays, Over 2 Amps 1315547-PRD-60941
Win Source Part Number: 1315547-PRD-60941 Category: Relays>Power Relays, Over 2 Amps Series: PRD Package: Bulk Operate Time: 40 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 50 A Switching Voltage: 600VAC, 125VDC - Max Release Time: 20 ms Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PRD-60

Win Source Part Number: 1315547-PRD-60941
Category: Relays>Power Relays, Over 2 Amps
Series: PRD
Package: Bulk
Operate Time: 40 ms
Relay Type: General Purpose
Coil Type: Non Latching
Contact Rating (Current): 50 A
Switching Voltage: 600VAC, 125VDC - Max
Release Time: 20 ms
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
REACH Status: Vendor Undefined
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PRD-60

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-60941
Relays - Power Relays, Over 2 Amps PRD-60941
POWER RELAY ASSEMBLY

POWER RELAY ASSEMBLY

Supplier's Site
Prd-60941=Prd Potter&brumfield Te Connectivity - 08H3076 - Newark, An Avnet Company
Chicago, IL, United States
Prd-60941=Prd Potter&brumfield Te Connectivity
08H3076
Prd-60941=Prd Potter&brumfield Te Connectivity 08H3076
PRD-60941=PRD

PRD-60941=PRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1315547-PRD-60941 PRD-60941 08H3076
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Prd-60941=Prd Potter&brumfield Te Connectivity
Mounting PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 789-552 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers