TE Connectivity Contact Configuration Potter&brumfield Te Connectivity PRD-60031-1

Description
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:PRD Series; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:- RoHS Compliant: Yes
Datasheet
Description
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:PRD Series; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Potter&brumfield Te Connectivity - 48M7553 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Potter&brumfield Te Connectivity
48M7553
Contact Configuration Potter&brumfield Te Connectivity 48M7553
Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:PRD Series; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:- RoHS Compliant: Yes

Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:PRD Series; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-60031-1
General Purpose Relays PRD-60031-1
General Purpose Relays 10-50 AMP HEAVY DUTY

General Purpose Relays 10-50 AMP HEAVY DUTY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 48M7553 PRD-60031-1
Product Name Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Features Latching
Unlock Full Specs
to access all available technical data