TE Connectivity Power Relays, Over 2 Amps PRD-5DY0-24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1350-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1350-ND
Power Relays, Over 2 Amps PB1350-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 33F1523 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
33F1523
Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 33F1523
RELAY, SPDT, 277VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PRD-5DY0-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-5DY0-24
Relays - Power Relays, Over 2 Amps PRD-5DY0-24
RELAY GEN PURPOSE SPDT 25A 24V

RELAY GEN PURPOSE SPDT 25A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PRD-5DY0-24
General Purpose Relays PRD-5DY0-24
General Purpose Relays SPDT HVY DUTY 24VDC

General Purpose Relays SPDT HVY DUTY 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1350-ND 33F1523 PRD-5DY0-24 PRD-5DY0-24
Product Name Power Relays, Over 2 Amps Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data