General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
RELAY, SPDT, 277VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 25A 12V
Relay;E-Mech;Power;S
General Purpose Relays SPDT SCR TERM 12VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB493-ND | 17M1542 | PRD-5DY0-12 | 70199123 | PRD-5DY0-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 277AC;Screw;PRD Series | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) |