General Purpose Relays SPDT HVY DUTY 110VDC
RELAY GEN PURPOSE SPDT 25A 110V
RELAY, SPDT, 600VAC, 25A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600VAC; Relay Terminals:Screw RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRD-5DY0-110 | PRD-5DY0-110 | 33F1524 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 600Vac, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| DC Coil Voltage | 110 volts | 110 volts | 110 volts |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |