General Purpose Relays SPDT 25A 480VAC
PRD-5AY0-480=PRD
RELAY GEN PURPOSE SPDT 25A 480V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PRD-5AY0-480 | 08H3033 | PRD-5AY0-480 |
| Product Name | General Purpose Relays | Prd-5Ay0-480=Prd Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |