General Purpose Relays SPDT HVY DUTY 240VAC
RELAY GEN PURPOSE SPDT 25A 240V
RELAY, SPDT, 277VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRD-5AY0-240 | PRD-5AY0-240 | 17M1541 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 240 volts | 240 volts |