General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount
General Purpose Relays SPDT SCR TERM 24VAC
RELAY GEN PURPOSE SPDT 25A 24V
RELAY, SPDT, 277VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB494-ND | PRD-5AY0-24 | PRD-5AY0-24 | 18M9289 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |