General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
POWER RELAY, PRD SERIES, SPDT, 25 AMP, 240 V AC, 50 V DC, COIL 120 V AC. FREE 2 YEAR RADWELL WARRANTY
25 A , 290 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
RELAY GEN PURPOSE SPDT 25A 120V
General Purpose Relays SPDT SCR TERM 120VAC
RELAY, SPDT, 240VAC, 50VDC, 25A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB495-ND | 20792431 | 70199169 | PRD-5AY0-120 | PRD-5AY0-120 | 88F3903 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay;E-Mech;Power;SPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 277AC;Screw;PRD Series | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 113 F (-55 to 45 C) |