RELAY GEN PURPOSE SPDT 25A 12V
ELECTROMECHANICAL POWER RELAY, SERIES 3152, SPDT CONTACT FORM, 25AMP, 120/240VAC, 600VAC MAX, 3.2OHM RESISTANCE RATING, 12VAC 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays SPDT HVY DUTY 12VAC
PRD-5AY0-12=PRD
| Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PRD-5AY0-12 | 20792425 | PRD-5AY0-12 | 48M7539 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays | Prd-5Ay0-12=Prd Potter&brumfield Te Connectivity |
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| AC Coil Voltage | 12 volts |