TE Connectivity Power Relays, Over 2 Amps PRD-3DY0-24

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1895-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1895-ND
Power Relays, Over 2 Amps PB1895-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 33F1513 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
33F1513
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 33F1513
RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3DY0-24
General Purpose Relays PRD-3DY0-24
General Purpose Relays SPST-NO-DM 24VDC

General Purpose Relays SPST-NO-DM 24VDC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-3DY0-24
Relays - Power Relays, Over 2 Amps PRD-3DY0-24
RELAY GEN PURPOSE SPST 25A 24V

RELAY GEN PURPOSE SPST 25A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1895-ND 33F1513 PRD-3DY0-24 PRD-3DY0-24
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data