TE Connectivity Power Relays, Over 2 Amps PRD-3DY0-12

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PRD-3DY0-12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PRD-3DY0-12-ND
Power Relays, Over 2 Amps PRD-3DY0-12-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3DY0-12
General Purpose Relays PRD-3DY0-12
General Purpose Relays SPST-NO-DM 12VDC

General Purpose Relays SPST-NO-DM 12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PRD-3DY0-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-3DY0-12
Relays - Power Relays, Over 2 Amps PRD-3DY0-12
RELAY GEN PURPOSE SPST 25A 12V

RELAY GEN PURPOSE SPST 25A 12V

Supplier's Site
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 18M9288 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
18M9288
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 18M9288
RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PRD-3DY0-12-ND PRD-3DY0-12 PRD-3DY0-12 18M9288
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data