TE Connectivity General Purpose Relays PRD-3DR4-24

Description
General Purpose Relays 50A 24VDC SPST-NO-DM
Datasheet
Description
General Purpose Relays 50A 24VDC SPST-NO-DM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3DR4-24
General Purpose Relays PRD-3DR4-24
General Purpose Relays 50A 24VDC SPST-NO-DM

General Purpose Relays 50A 24VDC SPST-NO-DM

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-3DR4-24
Relays - Power Relays, Over 2 Amps PRD-3DR4-24
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site
Relay, Spst-No, 28Vdc, 60A; Contact Configuration Potter&brumfield Te Connectivity - 25C0757 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 28Vdc, 60A; Contact Configuration Potter&brumfield Te Connectivity
25C0757
Relay, Spst-No, 28Vdc, 60A; Contact Configuration Potter&brumfield Te Connectivity 25C0757
RELAY, SPST-NO, 28VDC, 60A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:60A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 28VDC, 60A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:60A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PRD-3DR4-24 PRD-3DR4-24 25C0757
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 28Vdc, 60A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
DC Coil Voltage 24 volts 24 volts 24 volts
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details