General Purpose Relays SPST-NO 50A 125VDC
PRD-3DR4-125=PRD
RELAY GEN PURPOSE SPST 50A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PRD-3DR4-125 | 78Y8957 | PRD-3DR4-125 |
| Product Name | General Purpose Relays | Prd-3Dr4-125=Prd Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 125 volts | 125 volts | |
| Poles | Single Pole (SP) |