General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 20A 24V
RELAY, SPST, 600VAC, 125VDC, 20A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600VAC; Relay Terminals:Screw RoHS Compliant: Yes
PRD-3DJ0-24=PRD
General Purpose Relays SPST-NO-DM 20A 24VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2094-ND | PRD-3DJ0-24 | 72C4123 | 48M7532 | PRD-3DJ0-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst, 600Vac, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Prd-3Dj0-24=Prd Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |