General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 20A 24V
RELAY, SPST-NO, 125VDC, 20A; Contact Configuration:SPST-N
EM RLY SPST-NO-DM 20A 24VDC 288OHM ROHS COMPLIANT: YES
General Purpose Relays SPST-NO-DM 24VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PRD-3DH0-24-ND | PRD-3DH0-24 | 29M9960 | 28AC1182 | PRD-3DH0-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No-Dm 20A 24Vdc 288Ohm Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |