TE Connectivity Power Relays, Over 2 Amps PRD-3AY0-240

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1972-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1972-ND
Power Relays, Over 2 Amps PB1972-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 240VAC Coil Chassis Mount

General Purpose Relay SPST-NO (DM) (1 Form X) 240VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-3AY0-240
Relays - Power Relays, Over 2 Amps PRD-3AY0-240
RELAY GEN PURPOSE SPST 25A 240V

RELAY GEN PURPOSE SPST 25A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3AY0-240
General Purpose Relays PRD-3AY0-240
General Purpose Relays SPST-NO-DM 240VAC

General Purpose Relays SPST-NO-DM 240VAC

Buy Now Datasheet
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 33F1510 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
33F1510
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 33F1510
RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-N O; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: No

RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-NO; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1972-ND PRD-3AY0-240 PRD-3AY0-240 33F1510
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products