TE Connectivity Relays - Power Relays, Over 2 Amps PRD-3AJ3-24

Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-3AJ3-24
Relays - Power Relays, Over 2 Amps PRD-3AJ3-24
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site
Relay, Spst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity - 90B6288 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
90B6288
Relay, Spst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity 90B6288
RELAY, SPST-NO, 125VDC, 20A; Contact Configuration:SPST-N O; Coil Voltage:24VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 125VDC, 20A; Contact Configuration:SPST-NO; Coil Voltage:24VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3AJ3-24
General Purpose Relays PRD-3AJ3-24
General Purpose Relays SPST-NO-DM 24VAC 20A Magnetic blowout

General Purpose Relays SPST-NO-DM 24VAC 20A Magnetic blowout

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PRD-3AJ3-24 90B6288 PRD-3AJ3-24
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 24 volts 24 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353330 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details