TE Connectivity Relays - Power Relays, Over 2 Amps PRD-3AH0-120

Description
RELAY GEN PURPOSE SPST 20A 120V
Datasheet
Description
RELAY GEN PURPOSE SPST 20A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-3AH0-120
Relays - Power Relays, Over 2 Amps PRD-3AH0-120
RELAY GEN PURPOSE SPST 20A 120V

RELAY GEN PURPOSE SPST 20A 120V

Supplier's Site
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 95C0555 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
95C0555
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 95C0555
Power Relay; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:SilverRoHS Compliant: Yes

Power Relay; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Material:SilverRoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - PRD-3AH0-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PRD-3AH0-120
General Purpose Relays PRD-3AH0-120
General Purpose Relays SPST-NO-DM20A 120VAC HEAVY DUTY PWR RELAY

General Purpose Relays SPST-NO-DM20A 120VAC HEAVY DUTY PWR RELAY

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PRD-3AH0-120 95C0555 PRD-3AH0-120
Product Name Relays - Power Relays, Over 2 Amps Power Relay; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 120 volts 120 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details