TE Connectivity Power Relays, Over 2 Amps PRD-11DY0-24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB499-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB499-ND
Power Relays, Over 2 Amps PB499-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-11DY0-24
General Purpose Relays PRD-11DY0-24
General Purpose Relays DPDT SCR TERM 24VDC

General Purpose Relays DPDT SCR TERM 24VDC

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw;PRD Series - 70199179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw;PRD Series
70199179
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw;PRD Series 70199179
25 A , 288 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays Silver contact material 24 VDC voltage rating

25 A , 288 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays

  • Silver contact material
    24 VDC voltage rating
Supplier's Site
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 18M9287 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
18M9287
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 18M9287
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PRD-11DY0-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-11DY0-24
Relays - Power Relays, Over 2 Amps PRD-11DY0-24
RELAY GEN PURPOSE DPDT 25A 24V

RELAY GEN PURPOSE DPDT 25A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB499-ND PRD-11DY0-24 70199179 18M9287 PRD-11DY0-24
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw;PRD Series Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 176 F (-55 to 80 C)
Unlock Full Specs
to access all available technical data