General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY, DPDT, 240VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
25 A , 71 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays
RELAY GEN PURPOSE DPDT 25A 12V
General Purpose Relays DPDT 25A 12VDC OPEN
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB498-ND | 17M1538 | 70199178 | PRD-11DY0-12 | PRD-11DY0-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 240AC;Screw;PRD Series | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) |