General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
General Purpose Relays DPDT HVY DUTY 24VDC
Potter & Brumfield PRD Series General Purpose Industrial Power Relay
RELAY, DPDT, 250VAC, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
PRD-11DJ0-24=PRD
RELAY GEN PURPOSE DPDT 20A 24V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1344-ND | PRD-11DJ0-24 | 70199437 | 29M9958 | 48M7515 | PRD-11DJ0-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Power; 2; UL Listed, CSA Certified, UL Recognized; 24 V (Input); 2 W | Relay, Dpdt, 250Vac, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Prd-11Dj0-24=Prd Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 176 F (-55 to 80 C) |