General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 20A 12V
EM RLY DPDT 20A 12VDC 71OHM ROHS COMPLIANT: YES
General Purpose Relays DPDT 20A 12VDC 71Ohm HEAVY DUTY PWR RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PRD-11DH1-12-ND | PRD-11DH1-12 | 28AC1180 | PRD-11DH1-12 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Em Rly Dpdt 20A 12Vdc 71Ohm Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |