General Purpose Relay DPDT (2 Form C) 48VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 20A 48V
Relay;E-Mech;Power;D
General Purpose Relays DPDT 20A 48VDC GEN PURPOSE RELAY
POWER RELAY, DPDT, 48VDC, 20A, PANEL; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1343-ND | PRD-11DH0-48 | 70198764 | PRD-11DH0-48 | 29C4230 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 48DC;Vol-Rtg 125DC;Screw;PRD Series | General Purpose Relays | Power Relay, Dpdt, 48Vdc, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) | -67 to 176 F (-55 to 80 C) |