General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
PRD Series Industrial Relay
General Purpose Relays DPDT SCR TERM 24VDC
RELAY GEN PURPOSE DPDT 20A 24V
RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes
EM RLY DPDT 20A 24VDC 288OHM ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB500-ND | 70198696 | PRD-11DH0-24 | PRD-11DH0-24 | 20M7039 | 29AC9558 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 125DC;Screw;PRD Series | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 20A 24Vdc 288Ohm Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 176 F (-55 to 80 C) |