General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
General Purpose Relays DPDT HVY DUTY 12VDC
RELAY GEN PURPOSE DPDT 20A 12V
RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes
General Purpose Industrial Relay
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1991-ND | PRD-11DH0-12 | PRD-11DH0-12 | 18M9286 | 70199122 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 12DC;Vol-Rtg 125DC;Screw;PRD Series |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) |