General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
General Purpose Relays DPDT SCR TERM 110VDC
RELAY GEN PURPOSE DPDT 20A 110V
Industrial Power Relay, 110 VDC Voltage Rating, Hole Mounting, 6050 Ohms Resistance
RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB502-ND | PRD-11DH0-110 | PRD-11DH0-110 | 70198691 | 29M9957 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 110DC;Vol-Rtg 125DC;Screw;PRD Series | Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 176 F (-55 to 80 C) |