General Purpose Relay DPDT (2 Form C) 6VDC Coil Chassis Mount
PRD-11DG1-6=PRD
General Purpose Relays DPDT 30A 6VDC 18Ohm HEAVY DUTY PWR RELAY
RELAY GEN PURPOSE DPDT 30A 6V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PRD-11DG1-6-ND | 48M7513 | PRD-11DG1-6 | PRD-11DG1-6 |
| Product Name | Power Relays, Over 2 Amps | Prd-11Dg1-6=Prd Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |