TE Connectivity Rocker Switches - PRCSA1-20F-BB0BW PRCSA1-20F-BB0BW

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231467-PRCSA1-20F-B B0BW Type: Switch Termination: Quick Connect Contact Material: Silver, Tin Current Rating: 20 A Length: 46.3 mm Housing Material: Nylon Actuator Material: Nylon Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP66, Water Resistant Switch Function: On-Off Electrical Life: 6 kcycles Contact Current Rating: 20 A Mechanical Life: 100 kcycles Width: 25 mm Illumination Type: Illuminated Categories: Rocker Switches Alternative Parts (Cross-Reference): 1571095-2; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 25 mm Mount: Panel, Snap in RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 277 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 20 A Throw Configuration: SPST VDE Tested: No Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231467-PRCSA1-20F-B B0BW Type: Switch Termination: Quick Connect Contact Material: Silver, Tin Current Rating: 20 A Length: 46.3 mm Housing Material: Nylon Actuator Material: Nylon Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP66, Water Resistant Switch Function: On-Off Electrical Life: 6 kcycles Contact Current Rating: 20 A Mechanical Life: 100 kcycles Width: 25 mm Illumination Type: Illuminated Categories: Rocker Switches Alternative Parts (Cross-Reference): 1571095-2; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 25 mm Mount: Panel, Snap in RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 277 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 20 A Throw Configuration: SPST VDE Tested: No Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - PRCSA1-20F-BB0BW - 1231467-PRCSA1-20F-BB0BW - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - PRCSA1-20F-BB0BW
1231467-PRCSA1-20F-BB0BW
Rocker Switches - PRCSA1-20F-BB0BW 1231467-PRCSA1-20F-BB0BW
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231467-PRCSA1-20F-B B0BW Type: Switch Termination: Quick Connect Contact Material: Silver, Tin Current Rating: 20 A Length: 46.3 mm Housing Material: Nylon Actuator Material: Nylon Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP66, Water Resistant Switch Function: On-Off Electrical Life: 6 kcycles Contact Current Rating: 20 A Mechanical Life: 100 kcycles Width: 25 mm Illumination Type: Illuminated Categories: Rocker Switches Alternative Parts (Cross-Reference): 1571095-2; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 25 mm Mount: Panel, Snap in RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 277 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 20 A Throw Configuration: SPST VDE Tested: No Max Operating Temperature: 85 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231467-PRCSA1-20F-BB0BW
Type: Switch
Termination: Quick Connect
Contact Material: Silver, Tin
Current Rating: 20 A
Length: 46.3 mm
Housing Material: Nylon
Actuator Material: Nylon
Orientation: Straight
Contact Plating: Silver
Ratings: Dust Tight, IP66, Water Resistant
Switch Function: On-Off
Electrical Life: 6 kcycles
Contact Current Rating: 20 A
Mechanical Life: 100 kcycles
Width: 25 mm
Illumination Type: Illuminated
Categories: Rocker Switches
Alternative Parts (Cross-Reference): 1571095-2;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 25 mm
Mount: Panel, Snap in
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 277 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 20 A
Throw Configuration: SPST
VDE Tested: No
Max Operating Temperature: 85 °C

Buy Now
Switches - Rocker Switches PRCSA1-20F-BB0BW
Rocker Switch, SPST, On-off, 20A

Rocker Switch, SPST, On-off, 20A

Supplier's Site
Switch, Rocker, Spst, 20A, 277V, Black; Switch Operation Te Connectivity - 11H7240 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, 277V, Black; Switch Operation Te Connectivity
11H7240
Switch, Rocker, Spst, 20A, 277V, Black; Switch Operation Te Connectivity 11H7240
SWITCH, ROCKER, SPST, 20A, 277V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20ARoHS Compliant: No

SWITCH, ROCKER, SPST, 20A, 277V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Rocker Switches Rocker Switches
Product Number 1231467-PRCSA1-20F-BB0BW PRCSA1-20F-BB0BW 11H7240
Product Name Rocker Switches - PRCSA1-20F-BB0BW Switches - Rocker Switches Switch, Rocker, Spst, 20A, 277V, Black; Switch Operation Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data