Macro Sensors PR 812 Series PR 812-500

Description
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.
Datasheet
Description
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR 812 Series - PR 812-500 - Macro Sensors
Pennsauken, NJ, USA
PR 812 Series
PR 812-500
PR 812 Series PR 812-500
Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.

Macro Sensors' PR 812 Series of AC LVDTs are 0.812 inch (20.6 mm) diameter versions of the PR 750 Series of general purpose LVDT linear position sensors. They were designed primarily for use in legacy OEM applications and are not recommended for new designs. In most applications they are a cost effective form, fit, and function replacement LVDT for an OEM or user employing a competitor's products of similar size and range.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number PR 812-500
Product Name PR 812 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Displacement encoder - MLO-POT-150-LWG - Festo Corporation
Specs
Linearity 0.0800 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details