TE Connectivity Power Entry Module, 6A, 5Ua; Current Rating Corcom Te Connectivity PM0S0SL6C

Description
POWER ENTRY MODULE, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:P, Chameleon Series; Capacitance:2µF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:P, Chameleon Series; Capacitance:2µF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 6A, 5Ua; Current Rating Corcom Te Connectivity - 46P4298 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 5Ua; Current Rating Corcom Te Connectivity
46P4298
Power Entry Module, 6A, 5Ua; Current Rating Corcom Te Connectivity 46P4298
POWER ENTRY MODULE, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:P, Chameleon Series; Capacitance:2µF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:P, Chameleon Series; Capacitance:2µF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P4298
Product Name Power Entry Module, 6A, 5Ua; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details