TE Connectivity Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity PM0S0DH6B

Description
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Description
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity - 60R4780 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity
60R4780
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity 60R4780
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60R4780
Product Name Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
DC Filters - 1-2443554-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers